DS/ISO 15013

Plastics – Extruded sheets of polypropylene (PP) – Requirements and test methods

active, Most Current
Organization: DS
Publication Date: 14 March 2022
Status: active
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or reinforcing materials. This document applies to PP sheet in rolled form. It applies only to thicknesses of 0,5 mm to 40 mm.

Document History

DS/ISO 15013
March 14, 2022
Plastics – Extruded sheets of polypropylene (PP) – Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or...
Advertisement