DS/EN ISO 15013
Plastics – Extruded sheets of polypropylene (PP) – Requirements and test methods (ISO 15013:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 14 March 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or reinforcing materials. This International Standard also applies to PP sheet in rolled form. It applies only to thicknesses of 0,5 mm to 40 mm.
Document History
DS/EN ISO 15013
March 14, 2022
Plastics – Extruded sheets of polypropylene (PP) – Requirements and test methods (ISO 15013:2022)
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without...
December 4, 2007
Plastics – Extruded sheets of polypropylene (PP) – Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without...
August 8, 2006
Proposal for English title: Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
A description is not available for this item.
March 2, 1999
Extruded sheets of polypropylene (PP) - Requirements and test methods
This standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylenecopolymers (PP-B and PP-R) without filler and reinforced...
Plastics – Extruded sheets of polypropylene (PP) – Requirements and test methods (ISO/FDIS 15013:2021)
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without...
Plastics – Extruded sheets of polypropylene (PP) – Requirements and test methods (ISO/DIS 15013:2021)
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without...