DS/ISO 11606
Ships and marine technology – Marine electromagnetic compasses
| Organization: | DS |
| Publication Date: | 18 March 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This document specifies general requirements, type tests and individual tests for the marine electromagnetic compasses, intended for steering purposes and/or taking bearings on board ships, required by Chapter V of SOLAS, 1974 and the International Code of Safety for High-Speed Craft (HSC Code). In accordance with IMO Resolution MSC.166(78), this document is applicable to marine electromagnetic compasses fitted before 1 July 2002. For marine electromagnetic compasses installed on or after 1 July 2002, ISO 22090-2 is applicable. The magnetic compasses specified in this document apply to ships the overall length of which is normally not less than 24 m. NOTE - In this document requirements extracted from the recommendations of IMO resolutions are printed in italics.
Document History