NEN-ISO 7203-4

Fire extinguishing media - Foam concentrates - Part 4: Specification for Class A foam concentrates for application on Class A fires

inactive
Organization: NEN
Publication Date: 1 February 2022
Status: inactive
Page Count: 40
ICS Code (Fire-fighting): 13.220.10
scope:

This document specifies the essential properties and performance of liquid foam concentrates used to make foams for the extinguishment and inhibition of reignition of fires of Class A fuels. Minimum performance on certain test fires is specified.

NOTE 1 Class A fires are fires involving solid materials, usually of an organic nature, in which combustion normally takes place with the formation of glowing embers (see 3.16).

NOTE 2 Class A fuels can include materials such as vegetation, wood, cloth, paper, rubber and some plastics (see 3.17).

Document History

March 1, 2022
Fire extinguishing media - Foam concentrates - Part 4: Specification for Class A foam concentrates for application on Class A fires
This document specifies the essential properties and performance of liquid foam concentrates used to make foams for the extinguishment and inhibition of reignition of fires of Class A fuels. Minimum...
NEN-ISO 7203-4
February 1, 2022
Fire extinguishing media - Foam concentrates - Part 4: Specification for Class A foam concentrates for application on Class A fires
This document specifies the essential properties and performance of liquid foam concentrates used to make foams for the extinguishment and inhibition of reignition of fires of Class A fuels. Minimum...

References

Advertisement