JSA - JIS A 1191

Test method for tensile properties of fiber reinforced polymer (FRP) sheets for reinforcement of concrete

active, Most Current
Organization: JSA
Publication Date: 25 May 2021
Status: active
Page Count: 29
ICS Code (Concrete structures): 91.080.40
ICS Code (Reinforced plastics): 83.120
scope:

This Standard specifies test methods for tensile properties of fiber reinforced polymer (FRP) sheets for reinforcement of impregnated and cured concrete members using impregnated adhesive resin.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 10406-2 : 2015 Fibre-reinforced polymer (FRP) reinforcement of concrete - Test methods - Part 2 : FRP sheets (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS A 1191
May 25, 2021
Test method for tensile properties of fiber reinforced polymer (FRP) sheets for reinforcement of concrete
This Standard specifies test methods for tensile properties of fiber reinforced polymer (FRP) sheets for reinforcement of impregnated and cured concrete members using impregnated adhesive resin....
September 10, 2004
Test method for tensile properties of fiber reinforced polymer (FRP) sheets for reinforcement of concrete
A description is not available for this item.

References

Advertisement