ISO - 4671
Rubber and plastics hoses and hose assemblies — Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover thickness of hoses, methods of measurement and identification of the lengths of hoses and hose assemblies, and a method of verifying the through-bore of hydraulic hose assemblies.
Document History
4671
March 1, 2022
Rubber and plastics hoses and hose assemblies — Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
This document specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover...
September 1, 2011
Rubber and plastics hoses and hose assemblies — Methods of measurement of the dimensions of hoses and the lengths of hose assemblies AMENDMENT 1: Clarification of position at which outside diameter is measured
A description is not available for this item.
December 15, 2007
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
A description is not available for this item.
February 15, 1999
Rubber and Plastics Hose and Hose Assemblies - Methods of Measurement of Dimensions
A description is not available for this item.
January 1, 1984
Rubber and Plastics Hose and Hose Assemblies - Methods of Measurement of Dimensions First Edition; (CEN EN 24671: 1993) (PNS 575: 1989)
A description is not available for this item.