DS/ISO 14246

Gas cylinders – Cylinder valves – Manufacturing tests and examinations

active, Most Current
Organization: DS
Publication Date: 21 February 2022
Status: active
Page Count: 16
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the procedures and acceptance criteria for manufacturing tests and examinations (sometimes called "initial inspection and tests") of valves designed and type tested in accordance with ISO 10297. This document is applicable to: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves) for cylinder bundles; c) cylinder valves or main valves with integrated pressure regulator (VIPR); d) valves for pressure drums and tubes. NOTE       Where there is no risk of ambiguity, cylinder valves, main valves, VIPR and valves for pressure drums and tubes are addressed with the collective term "valves" within this document. The principles of these manufacturing tests and examinations can be beneficially applied to cylinder valves type tested to national or International Standards other than ISO 10297.

Document History

DS/ISO 14246
February 21, 2022
Gas cylinders – Cylinder valves – Manufacturing tests and examinations
This document specifies the procedures and acceptance criteria for manufacturing tests and examinations (sometimes called "initial inspection and tests") of valves designed and type tested in...
Advertisement