ARMY - MIL-PRF-32701

BRAKE FLUID, POLYGLYCOL, AUTOMOTIVE, ALL-WEATHER, OPERATIONAL AND PRESERVATIVE

active, Most Current
Organization: ARMY
Publication Date: 3 March 2022
Status: active
Page Count: 12
scope:

Scope.

This specification covers polyglycol-based hydraulic brake fluid for use in hydraulic brake systems at ambient temperatures ranging from -55°C to 55 °C and operational temperatures down to -40 °C (see 6.1). This fluid is primarily intended for use in fully hydraulic (i.e. not actuated by air) anti-lock braking systems (ABS). This fluid is incompatible with silicone- based brake fluid as specified in MIL-PRF-46176. The fluid is identified by military symbol PBF.

intended Use:

The brake fluid covered by this specification is military unique due to the more stringent requirements in the areas of boiling point (both wet and dry), low temperature viscosity, and corrosion... View More

Document History

MIL-PRF-32701
March 3, 2022
BRAKE FLUID, POLYGLYCOL, AUTOMOTIVE, ALL-WEATHER, OPERATIONAL AND PRESERVATIVE
The brake fluid covered by this specification is military unique due to the more stringent requirements in the areas of boiling point (both wet and dry), low temperature viscosity, and corrosion...

References

Advertisement