ITU-T - Y.3200

Fixed, mobile and satellite convergence – Requirements for IMT-2020 networks and beyond

active, Most Current
Organization: ITU-T
Publication Date: 1 February 2022
Status: active
Page Count: 22
scope:

This Recommendation specifies the service requirements, network capability requirements, and use cases of fixed, mobile and satellite convergence (FMSC) in the IMT-2020 network and beyond. Fixed, mobile and satellite convergence are the capabilities that provide services and applications to end users regardless of the fixed, mobile or satellite access technologies being used and independently of the users' location. This Recommendation specifies the following aspects of fixed, mobile and satellite convergence in the context of the IMT-2020 network and beyond:

• Service requirements, which include general requirements of converged service and requirements of supported converged services.

• Network capability requirements, which include general requirements of converged network, requirements of converged network functions, and requirements of applying enabling technologies.

• Use cases of fixed, mobile and satellite convergence.

Document History

Y.3200
February 1, 2022
Fixed, mobile and satellite convergence – Requirements for IMT-2020 networks and beyond
This Recommendation specifies the service requirements, network capability requirements, and use cases of fixed, mobile and satellite convergence (FMSC) in the IMT-2020 network and beyond. Fixed,...

References

Advertisement