CSA - ISO/IEC 21481:22

Information technology — Telecommunications and information exchange between systems — Near field communication interface and protocol 2 (NFCIP-2)

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 22
ICS Code (Data link layer): 35.100.20
scope:

This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC 14443 or ISO/IEC 15693 series. The communication modes are specified in the respective International Standards and are outside of the scope of this document.

Document History

ISO/IEC 21481:22
January 1, 2022
Information technology — Telecommunications and information exchange between systems — Near field communication interface and protocol 2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...

References

Advertisement