CSA - C22.2 NO. 248.18:22
Low-voltage fuses — Part 18: Class CD fuses
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This Part is intended to be read together with the Standard for Low-Voltage Fuses - Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part correspond to the similarly titled Clauses in Part 1. The requirements of Part 1 apply unless modified by this Part. For the Part 1 requirements, refer to the Standard for Low-Voltage Fuses - Part 1: General Requirements, NMX-J-009-248/1-ANCE
This Standard applies to Class CD fuses rated 31 - 60 A and 600 Vac.
Document History