DSF/PREN ISO 5117
Automatic steam traps – Production and performance characteristic tests (ISO/DIS 5117:2022)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This document specifies the test requirements for automatic steam trap used for condensate removal/ recovery services for optimized utilization of energy, in refinery, power generation or other general applications where steam is used as a medium of heat transfer. The tests can be classified as production tests and performance characteristic tests and may be conducted to ensure the correct functioning of a steam trap or to evaluate the performance of a particular design. This International Standard specifies the tests to be performed relative to each one of these two categories and briefly describes the corresponding test methods.
Document History