DSF/ISO/IEC PRF TR 24244

Automatic identification and data capture techniques – Bar code print quality test specification – Evolution of the grading and measurement of linear symbols in ISO/IEC 15416

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document explains the changes incorporated in ISO/IEC 15416:2016 compared to ISO/IEC 15416:2000 and highlights the impact of these changes for the users' benefit.

Document History

DSF/ISO/IEC PRF TR 24244
Automatic identification and data capture techniques – Bar code print quality test specification – Evolution of the grading and measurement of linear symbols in ISO/IEC 15416
This document explains the changes incorporated in ISO/IEC 15416:2016 compared to ISO/IEC 15416:2000 and highlights the impact of these changes for the users' benefit.
Advertisement