DS/ISO/IEC 14165-432

Information technology – Fibre channel – Part 432: Security protocols – 2 (FC-SP-2)

active, Most Current
Organization: DS
Publication Date: 23 March 2022
Status: active
Page Count: 314
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 14165-432:2022 is one of the Fibre Channel family of standards. This standard describes the protocols used to implement security in a Fibre Channel fabric. This standard includes the definition of protocols to authenticate Fibre Channel entities, protocols to set up session keys, protocols to negotiate the parameters required to ensure frame-by-frame integrity and confidentiality, and protocols to establish and distribute policies across a Fibre Channel fabric.

Document History

DS/ISO/IEC 14165-432
March 23, 2022
Information technology – Fibre channel – Part 432: Security protocols – 2 (FC-SP-2)
ISO/IEC 14165-432:2022 is one of the Fibre Channel family of standards. This standard describes the protocols used to implement security in a Fibre Channel fabric. This standard includes the...
Advertisement