DS/EN ISO 19472-2

Machinery for forestry – Winches – Part 2: Traction aid winches (ISO 19472-2:2022)

active, Most Current
Organization: DS
Publication Date: 21 March 2022
Status: active
Page Count: 58
ICS Code (Forestry equipment): 65.060.80
scope:

This document defines the dimensions and specifies the performance and safety requirements for traction aid winches used in forestry for assisting supported machines while going uphill and downhill (pulling and braking). This document is applicable to fixed and detachable winches and their components, connections and communications, which are used with mobile and self-propelled forestry machinery as defined in ISO 6814:2009 and earth moving machinery as defined in ISO 6165:2012. It is also applicable to remote traction aid winch systems which are installed on a position away from the supported machine. In addition, this document defines requirements for the assembly of supported machine and traction aid winch. It is not applicable to winches which are not using a controlled rope force while going downhill and winches used for skidding, hoisting operations on cranes, draglines, high lead logging, rope logging systems or yarding. The kind of prime mover used to drive a traction aid winch does not limit the applicability of this document. This document is intended to be applied to traction aid systems used on machines where, without use of these systems, the machine remains stationary on slopes under its independent control (see Annex E). Forestry machines, as defined in ISO 6814:2009, that are used as anchor or supported machines are not in the scope of this document. Requirements for the safety of many types of supported machines are within the scope of ISO 11850:2011. This document is not applicable to traction aid winches manufactured before the date of its publication.

Document History

DS/EN ISO 19472-2
March 21, 2022
Machinery for forestry – Winches – Part 2: Traction aid winches (ISO 19472-2:2022)
This document defines the dimensions and specifies the performance and safety requirements for traction aid winches used in forestry for assisting supported machines while going uphill and downhill...
Machinery for forestry – Winches – Dimensions, performance and safety – Part 2: Traction aid winches (ISO/DIS 19472-2:2020)
This International Standard defines dimensions and specifies performance and safety requirements for traction assistance/tethering winches used in forestry for assisting supported machines while...
Machinery for forestry – Winches – Part 2: Traction aid winches (ISO/FDIS 19472-2:2021)
This International Standard defines dimensions and specifies performance and safety requirements for traction assistance/tethering winches used in forestry for assisting supported machines while...
Advertisement