DS/EN 17468-2

Fibre-cement products – Determination of pull through and shear resistance and bending strength calculations – Part 2: Profiled sheets

active, Most Current
Organization: DS
Publication Date: 21 March 2022
Status: active
Page Count: 28
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

This document specifies test methods for pull through (tension/compression testing for fasteners through the sheets) and shear resistance of fibre-cement profiled sheets according to EN 494. The results are only applicable to the fibre-cement product and not to the complete fixing assembly. It applies only to products as delivered. The field of application for pull through resistance is defined in 7.6. The field of application for shear resistance is defined in 8.6. NOTE - For design purposes of fibre-cement profiled sheets in the final application, the failure modes pull-out and breaking of the fixings or substructure are not in the scope of this standard. They might become decisive and need to be tested or calculated according to the relevant design standards for fixings (e.g. Eurocode 3 for steel, Eurocode 5 for wood and Eurocode 9 for aluminium substructures) and compared with the results for pull-through and shear resistance.

Document History

DS/EN 17468-2
March 21, 2022
Fibre-cement products – Determination of pull through and shear resistance and bending strength calculations – Part 2: Profiled sheets
This document specifies test methods for pull through (tension/compression testing for fasteners through the sheets) and shear resistance of fibre-cement profiled sheets according to EN 494. The...
Advertisement