DSF/FPREN ISO 16628
Anaesthetic and respiratory equipment – Tracheobronchial tubes (ISO/FDIS 16628:2022)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This document specifies requirements for safety, materials, design and information to be supplied with tracheobronchial tubes. These devices are used when isolation of the airways of one or both lungs is required. Tracheal tubes that include bronchus blockers are excluded from the scope of this document
Document History
July 12, 2022
Anaesthetic and respiratory equipment – Tracheobronchial tubes (ISO 16628:2022)
This document specifies requirements for safety, materials, design and information supplied with tracheobronchial tubes. These devices are used when isolation of the airways of one or both lungs is...
Anaesthetic and respiratory equipment – Tracheobronchial tubes (ISO/DIS 16628:2020)
This document specifies requirements for safety, materials, design and information to be supplied with tracheobronchial tubes. These devices are used when isolation of the airways of one or both...
DSF/FPREN ISO 16628
Anaesthetic and respiratory equipment – Tracheobronchial tubes (ISO/FDIS 16628:2022)
This document specifies requirements for safety, materials, design and information to be supplied with tracheobronchial tubes. These devices are used when isolation of the airways of one or both...