DSF/ISO/IEC PRF TR 22216
Information security, cybersecurity and privacy protection – New concepts and changes in ISO/IEC 15408:– and ISO/IEC 18045:–
| Organization: | DS |
| Status: | pending |
| Page Count: | 57 |
| ICS Code (IT Security): | 35.030 |
scope:
This document: - introduces the break down between the former ISO/IEC 15408 series (ISO/IEC 15408-1:2009, ISO/IEC 15408-2:2008) and ISO/IEC 15408-3:2008) and ISO/IEC 18045:2008 and the new parts introduced in the ISO/IEC 15408:- series and ISO/IEC 18045:-; - presents the concepts newly introduced as well as the rationale for their inclusion; - proposes an evolution path and information on how to move from CC 3.1 and CEM 3.1 to the ISO/IEC 15408:- series and ISO/IEC 18045:-, respectively; - maps the evolutions between the CC 3.1 and CEM 3.1 and the ISO/IEC 15408:- series and ISO/IEC 18045:-, respectively.
Document History