DSF/FPREN 1491

Building valves – Expansion valves – Tests and requirements

pending
Organization: DS
Status: pending
Page Count: 25
ICS Code (Water supply systems): 91.140.60
scope:

This document specifies dimensions, materials and performance requirements (including methods of test) for expansion valves, of nominal sizes from DN 15 to DN 32, having working pressures ) from 0,1 MPa (l bar) to 1,0 MPa (10 bar). Expansion valves are intended for fitting to the cold potable water supply of storage water heaters, having a maximum distribution temperature of 95 °C, for all energy sources. Expansion valves do not control the temperature and alone do not constitute the protection required for storage water heaters. Expansion valves limit pressure, in the water heaters to what they are fitted, that is produced by thermal expansion of the water. NOTE - The use of the device specified in this document does not override the need to use controls (e.g. thermostats and cut-outs) which act directly on the power sources of water heaters (for more information see Annex A).

Document History

March 9, 2001
Building valves - Expansion valves - Tests and requirements
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for expansion valves, of nominal sizes from DN 15 to DN 40, having working pressures...
DSF/FPREN 1491
Building valves – Expansion valves – Tests and requirements
This document specifies dimensions, materials and performance requirements (including methods of test) for expansion valves, of nominal sizes from DN 15 to DN 32, having working pressures ) from 0,1...
Advertisement