CSA - ISO/IEC/IEEE 8802-1AX:22

Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1AX: Link aggregation

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 346
ICS Code (Networking): 35.110
scope:

Link Aggregation provides protocols, procedures, and managed objects that allow the following:

- One or more parallel instances of point-to-point links to be aggregated together to form a Link Aggregation Group (LAG) so that a Link Aggregation Client can treat the LAG as if it were a single link.

- Conversation-Sensitive Collection and Distribution (CSCD) that specifies a means to identify the distribution algorithm in use to assign frames to individual links in a LAG and to convey that information to the System at the other end of the LAG.

- Distributed Resilient Network Interface (DRNI) that enables a LAG to terminate at a pair of cooperating Systems in order to provide system-level as well as link-level resiliency.

Purpose

Link Aggregation allows the establishment of point-to-point links that have a higher aggregate bandwidth than the individual links that form the aggregation and the use of multiple systems at each end of the aggregation. This allows improved utilization of available links in Bridged local area network (LAN) environments, along with improved resilience in the face of failure of individual links or systems. In applications connecting separately administered networks, the networks are isolated from each other's fault recovery events.

Document History

ISO/IEC/IEEE 8802-1AX:22
January 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1AX: Link aggregation
Link Aggregation provides protocols, procedures, and managed objects that allow the following: — One or more parallel instances of point-to-point links to be aggregated together to form a Link...
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1AX: Link Aggregation
A description is not available for this item.
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AX: Link Aggregation
Link Aggregation provides protocols, procedures, and managed objects that allow the following: — One or more parallel instances of full-duplex point-to-point links to be aggregated together to form...

References

Advertisement