CSA - C22.2 NO. 342:22

Large ferrules

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 27
ICS Code (Connecting devices): 29.120.20
scope:

This standard applies to bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70, and Canadian Electrical Code, Part I, CSA C22.1.

Ferrules covered by this standard are intended to facilitate the connection of stranded wire onto devices, such as terminal blocks and mechanical wire connectors, and to treat stripped wire and prevent turned back strands during installation.

These ferrules are intended to be terminated in wire connection devices rated for copper Class B and C conductors.

These ferrules are suitable for use with 2/0 AWG to 750 kcmil, 70 mm2 to 380 mm2 copper conductors that are more finely stranded than Class B or C conductors. Note: Examples of stranding classes more finely stranded than class B or C are classes G, H, I, K, M, DLO, 5, and 6.

These ferrules are intended for use in aluminum and copper body mechanical connectors with dome and conical shaped screws that apply direct pressure to the conductor being terminated.

These ferrules are not intended for use in other types of connectors, including, but not limited to, IDC (insulation displacement connection) connectors.

This standard does not apply to wire connectors such as pin adapters covered in CAN/CSA C22.2 No. 65 / UL 486A-486B.

Document History

C22.2 NO. 342:22
January 1, 2022
Large ferrules
This standard applies to bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70, and Canadian Electrical Code,...

References

Advertisement