NEN-EN-ISO 15527

Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 March 2022
Status: active
Page Count: 24
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It applies only to thicknesses from 10 mm to 200 mm.

Document History

NEN-EN-ISO 15527
March 1, 2022
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
January 1, 2019
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
March 1, 2013
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing...
January 1, 1999
Compression moulded sheets of polyethylene (PE-UHMW, PE-HMW, PE-HD) - Requirements and test methods
Specifies requirements and test methods for solid flat compression moulded sheets of polyethylene (PE-UHMW, PE-HMW, PE-HD) without filler or reinforcing material. This standard applies only to...

References

Advertisement