CSA - ISO/IEC 29124:12

Information technology — Programming languages, their environments and system software interfaces — Extensions to the C++ Library to support mathematical special functions

active, Most Current
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 41
ICS Code (Languages used in information technology): 35.060
scope:

Purpose and intent

This International Standard specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language [ISO/IEC 14882:2003].

Relation to C++ Standard Library Introduction

Unless otherwise specified, the whole of Clause 17 ("Library Introduction") of the ISO C++ Standard [ISO/IEC 14882:2003] is included into this International Standard by reference.

Categories of extensions

This International Standard specifies extensions to the C++ standard library to support mathematical special functions.

Document History

March 1, 2012
Information technology — Programming languages, their environments and system software interfaces — Extensions to the C++ Library to support mathematical special functions
Purpose and intent This International Standard specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language [ISO/IEC 14882:2003]....
January 1, 2012
Information technology - Programming languages, their environments and system software interfaces - Extensions to the C++ Library to support mathematical special functions
Purpose and intent  This International Standard specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language [ISO/IEC 14882:2003].
ISO/IEC 29124:12
January 1, 2012
Information technology — Programming languages, their environments and system software interfaces — Extensions to the C++ Library to support mathematical special functions
Purpose and intent This International Standard specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language [ISO/IEC 14882:2003]....

References

Advertisement