CSA - ISO/IEC 20060:12

Information technology — Open Terminal Architecture (OTA) — Virtual machine

active, Most Current
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 157
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers:

⎯ definition of the virtual machine (VM);

⎯ description of the services provided by the VM to terminal programmers;

⎯ specification of a set of tokens representing the native machine language of the VM;

⎯ specification of the format in which token modules are delivered to an OTA kernel for processing.

OTA defines a standard software kernel whose functions and programming interface are common across all terminal types. This kernel is based on a standard "virtual machine," which is implemented on each CPU type and which provides drivers for the terminal's I/O and all low-level CPU-specific logical and arithmetic functions. High-level libraries, terminal programs and payment applications may be developed using these standard kernel functions.

Document History

March 1, 2012
Information technology - Open Terminal Architecture (OTA) - Virtual machine
This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: - definition of the virtual machine (VM); - description of the...
January 1, 2012
Information technology - Open Terminal Architecture (OTA) - Virtual machine
This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: ⎯ definition of the virtual machine (VM); ⎯ description of the...
ISO/IEC 20060:12
January 1, 2012
Information technology — Open Terminal Architecture (OTA) — Virtual machine
This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: ⎯ definition of the virtual machine (VM); ⎯ description of the...
January 1, 2004
Information technology Open Terminal Architecture (OTA) specification Virtual machine specification
This document is one of several documents containing the Implementation Specification of Europay’s Open Terminal Architecture. Other volumes in this series specify the Forth and C language...

References

Advertisement