CSA - C22.2 NO. 182.1:17

Plugs, receptacles, and cable connectors of the pin and sleeve type

active, Most Current
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 121
scope:

This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts. These devices are intended to provide power from branch circuits, or are for direct connection to the branch circuit in accordance with the Canadian Electrical Code Part I, the National Electrical Code (NEC), ANSI/NFPA 70, and the Mexican Electrical Code, NOM 001 SEDE, using copper conductors, for use in either indoor or outdoor nonhazardous locations. In Canada, the terminals of a device intended to accommodate aluminum conductors also comply with CSA C22.2 No. 65.

This standard does not apply to single conductor pin and sleeve devices. Single pole locking-type separable connectors are covered by CSA C22.2 No. 1691/UL 1691.

This standard does not apply to:

a) Devices molded integrally with flexible cord or cable that are covered by UL 817, CSA C22.2 No. 21, and NMX-J-195-ANCE;

b) General and special use devices, such as attachment plugs, receptacles, cord connectors, inlets, current taps, flatiron and appliance plugs, that are covered by UL 498, CSA C22.2 No. 42, CSA C22.2 No. 57, CSA C22.2 No. 182.2, NMX-J-412-ANCE, NMX-J-412/2-1-ANCE, NMXJ-412/2-2-ANCE, NMX-J-412/2-3-ANCE, NMX-J-412/2-4-ANCE, NMX-J-412/2-5-ANCE, and NMX-J-412/2-6-ANCE;

c) Single and multi-pole connectors intended for connection to copper conductors, for use in data, signal, control and power applications within and between electrical equipment, where exposed, that are covered by UL 1977 and CSA C22.2 No. 182.3;

d) Devices intended for use in hazardous (Classified) locations that are covered by UL 1203 and CSA C22.2 No. 159; and

e) Products such as switched interlocks that are covered by UL 508 and CSA C22.2 No. 14.

Document History

C22.2 NO. 182.1:17
January 1, 2017
Plugs, receptacles, and cable connectors of the pin and sleeve type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts....
January 1, 2017
Plugs, receptacles, and cable connectors of the pin and sleeve type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts....
October 1, 2013
Plugs, receptacles, and cable connectors of the pin and sleeve type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts....
October 1, 2013
Plugs, receptacles, and cable connectors of the pin and sleeve type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts....
January 1, 2013
Plugs, receptacles, and cable connectors of the pin and sleeve type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts....
August 1, 2007
Plugs, receptacles, and cable connectors of the pin and sleeve type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include two or fewer pilot contacts....
August 1, 2007
Plugs, Receptacles, and Cable Connectors of the Pin and Sleeve Type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include two or fewer pilot contacts....
January 1, 2002
Plugs, Receptacles, and Cable Connectors of the Pin and Sleeve Type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 ampere s and up to 600 volts ac or dc, and which may include two or fewer pilot...
January 1, 2002
Plugs, Receptacles, and Cable Connectors of the Pin and Sleeve Type
This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include two or fewer pilot contacts....
November 1, 1988
Industrial Type, Special Use Attachment Plugs, Receptacles, and Connectors
This Standard applies to devices rated up to 800 A and up to 750 V ac for use in accordance with the Rules of the Canadian Electrical Code, Part I, as follows: (a) pin and sleeve, butt connections,...

References

Advertisement