NEN-EN 17624

Determination of explosion limits of gases and vapours at elevated pressures, elevated temperatures or with oxidizers other than air

active, Most Current
Organization: NEN
Publication Date: 1 March 2022
Status: active
Page Count: 22
ICS Code (Explosion protection): 13.230
scope:

This document specifies a test method to determine the explosion limits of gases, vapours and their mixtures, mixed with a gaseous oxidizer or an oxidizer/inert gas mixture at pressures from 0,10 MPa to 10 MPa and for temperatures up to 400 °C.

Document History

NEN-EN 17624
March 1, 2022
Determination of explosion limits of gases and vapours at elevated pressures, elevated temperatures or with oxidizers other than air
This document specifies a test method to determine the explosion limits of gases, vapours and their mixtures, mixed with a gaseous oxidizer or an oxidizer/inert gas mixture at pressures from 0,10 MPa...

References

Advertisement