DIN EN ISO 1179-2
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO/DIS 1179-2:2022); German and English version prEN ISO 1179-2:2022
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2022 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
May 1, 2023
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2022)
A description is not available for this item.
DIN EN ISO 1179-2
April 1, 2022
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO/DIS 1179-2:2022); German and English version prEN ISO 1179-2:2022
A description is not available for this item.
March 1, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2013)
This part of ISO 1179 specifies dimensions, performance requirements and test procedures for heavyduty (S series) and light-duty (L series) stud ends with ISO 228-1 threads and the elastomeric...
August 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2007)
A description is not available for this item.