ISO - 14222
Space environment (natural and artificial) — Earth's atmosphere from ground level upward
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This document specifies the structure and properties of the Earth's atmosphere from ground level upward. It provides internationally accepted empirical models that specify the details of the atmosphere. It also refers to widely-accepted physical models providing insight into the physical and chemical processes driving the response of the atmosphere.
Document History
14222
March 1, 2022
Space environment (natural and artificial) — Earth's atmosphere from ground level upward
This document specifies the structure and properties of the Earth’s atmosphere from ground level upward. It provides internationally accepted empirical models that specify the details of the...
September 15, 2013
Space environment (natural and artificial) - Earth upper atmosphere
This International Standard specifies the structure of Earth's atmosphere above 120 km, provides accepted empirical models that can specify the details of the atmosphere, and uses annexes to describe...