IEC - TR 63099-3
Transmitting and receiving equipment for radiocommunication – Radio-over-fibre technologies for electromagnetic-field measurement – Part 3: Antenna near-field pattern measurement using optical techniques in terahertz-wave bands
| Organization: | IEC |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This part of IEC 63099 provides technical information about the methods for an antenna nearfield measurement in the terahertz-wave band. The methods are applied to the frequency bands above 100 GHz, which has potential for use in terahertz wireless communication. The methods consist in measuring the amplitude and phase distributions of the electromagnetic field at the near-field range of on-chip antenna devices which integrate RF and IF components. This document also gives examples of the far-field pattern calculated from the measured near-field pattern.
Document History