IEC - 60477-2
Laboratory resistors – Part 2: Laboratory AC resistors
| Organization: | IEC |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Resistors in general): | 31.040.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60477 applies to resistors intended as laboratory AC resistors for use over a range of frequencies from DC up to a stated frequency which is not in excess of 1 MHz. Such resistors are hereinafter referred to as "AC resistors".
In addition to satisfying the requirements of IEC 60477-1, resistors satisfying the requirements of this document are designed to have a small variation of resistance and a small phase displacement over the stated frequency range.
Document History