GMW18494
Polyolefin Alloy - 30% Mineral Filled, 3000 MPa Flexural Modulus
| Organization: | GMW |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of a 30% nominal mineral filled, 3000 MPa nominal flexural modulus, polyolefin alloy, pellet form, black colored, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.
Symbols.
The material abbreviation according to ISO 11469 is >PP+EPDM-M30<.
Applicability.
Typical applications for Type 1 include liftgate outer panels; typical applications for Type 2 include liftgate upper spoilers.
Remarks.
None.
Document History