CEN - EN ISO 11295
Plastics piping systems used for the rehabilitation of pipelines - Classification and overview of strategic, tactical and operational activities
| Organization: | CEN |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This document specifies the steps of the overall process of pipeline rehabilitation, comprising:
- information on strategic and tactical activities:
a) investigation and condition assessment of the existing pipeline;
b) pipeline rehabilitation planning.
- information on and requirements for operational activities:
c) project specification;
d) applications of techniques;
e) documentation of the design and application process.
Definitions and classification of families of renovation and trenchless replacement techniques are provided, and their respective features described. Areas of application covered include underground drainage and sewerage networks and underground water and gas supply networks.
The following aspects are not covered by the scope of this document:
- new construction provided as network extensions;
- calculation methods to determine, for each viable technique, the characteristics of lining or replacement pipe material needed to secure the desired performance of the rehabilitated pipeline;
- techniques providing non-structural pressure pipe liners;
- techniques for local repair.
It is the responsibility of the designer to choose and design the renovation or trenchless replacement pipeline system.
Document History