GMW18528
Monocoat/Accent, Low Gloss, High Performance
| Organization: | GMW |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification describes the requirements for a high durability exterior, low gloss, blackout/accent two component (2K) solventborne topcoat for use on exterior painted parts or blackout areas on vehicles. Products that are approved to this standard have a target bake of 82 °C (180 °F) and typical bake range of (82 to 135) °C ((180 to 275) °F).
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
These topcoats are part of a total pained product system and must meet the requirements set forth in this specification and those shown on Engineering Drawings. This specification shall be used in conjunction with GMW14797, Painted Plastic Parts Performance Requirements for plastic parts or GMW14669, Organic Coating Performance for Exterior and Interior Metallic Components for metal parts.
Symbols.
Not applicable.
Applicability.
These topcoats are designed to be applied over a baked primer.
Remarks.
None.
Document History