DS/IEC PAS 63421

Zhaga Interface Specification Book 18 including Book 1 – Outdoor Luminaire Extension Interface

active, Most Current
Organization: DS
Publication Date: 29 March 2022
Status: active
Page Count: 98
ICS Code (Other standards related to lamps): 29.140.99
scope:

IEC PAS 63421:2022(E) This Book 18 defines a standardized interface between a LED Luminaire and a sensing/communication module (Luminaire Extension Module, LEX-M) that can be attached to the Luminaire. The interface is intended to be used in outdoor applications with high IP rating. The LEX-M may provide for example sensory inputs to the Luminaire or communication between the Luminaire and a network. This Book 1 defines the common concepts that underlie the Zhaga interface specifications. In addition, this Book 1 specifies general requirements for Zhaga compliant components of LED Luminaires.

Document History

DS/IEC PAS 63421
March 29, 2022
Zhaga Interface Specification Book 18 including Book 1 – Outdoor Luminaire Extension Interface
IEC PAS 63421:2022(E) This Book 18 defines a standardized interface between a LED Luminaire and a sensing/communication module (Luminaire Extension Module, LEX-M) that can be attached to the...
Zhaga Interface Specification Book 18 including Book 1 – Outdoor Luminaire Extension Interface
This Book 18 defines a standardized interface between a LED Luminaire and a sensing/communication module (Luminaire Extension Module, LEX-M) that can be attached to the Luminaire. The interface is...
Advertisement