DS/ETSI EN 300 674-2-1 V3.1.1

Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part 2: Harmonised Standard for access to radio spectrum; Sub-part 1: Road Side Units (RSU)

active, Most Current
Organization: DS
Publication Date: 29 March 2022
Status: active
Page Count: 48
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Emission): 33.100.10
ICS Code (IT applications in transport): 35.240.60
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies technical characteristics and methods of measurements for Transport and Traffic Telematics (TTT) systems intended to be operated as Road Side Units (RSU) with the following characteristics: • with a Radio Frequency (RF) connection and specified antenna or with an integral antenna; • used for data transmission only; • operating in the 5 795 MHz to 5 815 MHz frequency band (see also table 1). NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.3] is given in annex A.

Document History

DS/ETSI EN 300 674-2-1 V3.1.1
March 29, 2022
Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part 2: Harmonised Standard for access to radio spectrum; Sub-part 1: Road Side Units (RSU)
The present document specifies technical characteristics and methods of measurements for Transport and Traffic Telematics (TTT) systems intended to be operated as Road Side Units (RSU) with the...
Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part 2: Harmonised Standard for access to radio spectrum; Sub-part 1: Road Side Units (RSU)
The present document specifies technical characteristics and methods of measurements for Transport and Traffic Telematics (TTT) systems intended to be operated as Road Side Units (RSU) with the...
Advertisement