DS/EN 4845

Aerospace series – Screw, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated – Classification: 900 MPa (at ambient temperature)/650 °C

active, Most Current
Organization: DS
Publication Date: 29 March 2022
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601, passivated, for aerospace applications. Classification: 900 MPa1/650 °C2.

Document History

DS/EN 4845
March 29, 2022
Aerospace series – Screw, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated – Classification: 900 MPa (at ambient temperature)/650 °C
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601, passivated, for...
Aerospace series – Screws, 100° countersunk normal head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated – Classification: 1 100 MPa (at ambient temperature)/425 °C
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601, passivated, for...
Advertisement