DSF/PREN IEC 61784-5-X
Industrial communication networks – Profiles – Part 5-x: Installation of fieldbuses – Installation profiles for CPF x (x=2, 3, 6, 12, 21)
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 94 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Transport layer): | 35.100.40 |
scope:
Replace, in the second paragraph, "IEC 61918:2018" with "IEC 61918:2018 and IEC 61918:2018/AMD1:-".
Document History
DSF/PREN IEC 61784-5-X
Industrial communication networks – Profiles – Part 5-x: Installation of fieldbuses – Installation profiles for CPF x (x=2, 3, 6, 12, 21)
Replace, in the second paragraph, “IEC 61918:2018” with “IEC 61918:2018 and IEC 61918:2018/AMD1:–”.