DS/EN 851
Aluminium and aluminium alloys – Circle and circle stock for the production of culinary utensils – Specifications
| Organization: | DS |
| Publication Date: | 28 March 2022 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications. This document is applicable to: - circles made out of hot or cold rolled circles stock, with a thickness from 0,2 mm up to and including 12 mm and with a diameter from 100 mm up to and including 1 600 mm; NOTE - Circles with a diameter up to 1 000 mm can be produced by blanking. - hot or cold-rolled circle stock with a thickness from 0,2 mm up to and including 12 mm and with a width up to 1 600 mm. This document is not applicable to slugs for impact extrusions which are dealt with in other European Standards.
Document History