DS/ETSI EN 303 722 V1.2.1
Wideband Data Transmission Systems (WDTS) for Fixed Network Radio Equipment operating in the 57 GHz to 71 GHz band; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Publication Date: | 29 March 2022 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
The present document specifies technical characteristics and methods of measurements for Wideband Data Transmission Systems (WDTS) fixed network radio equipment operating in the 57 GHz to 71 GHz band taking into consideration ERC/REC 70-03 [i.3] annex 3 (frequency bands c2 and c3) and Commission Decision 2006/771/EC [i.4] bands 75a and 75b. This radio equipment is capable of operating in all or any part of the frequency bands given in table 1. Table 1: Radiocommunications service frequency band Transmit/Receive Radiocommunications service frequency band Transmit 57 GHz to 71 GHz Receive 57 GHz to 71 GHz NOTE 1: The technical characteristics of applications using these radio equipment are further described in ETSI TR 103 583 [i.1]. NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.5] is given in annex A.
Document History