NEN-ISO/IEC 23008-9

Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing

inactive
Organization: NEN
Publication Date: 1 January 2019
Status: inactive
Page Count: 102
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist implementers and to ensure interoperability.

Document History

May 1, 2023
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist implementers and to...
March 1, 2022
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist implementers and to...
NEN-ISO/IEC 23008-9
January 1, 2019
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist implementers and to...

References

Advertisement