CEN - EN 10202

Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel

active, Most Current
Organization: CEN
Publication Date: 1 February 2022
Status: active
Page Count: 66
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This document specifies requirements for tinmill products in the form of sheets or coils. Tinmill products consist of single and double reduced low carbon mild steel electrolytically coated with either tin (tinplate) or chromium/chromium oxide (ECCS) or (ECCS-RC) (see 3.3).

Single reduced tinmill products are specified in nominal thicknesses that are multiples of 0,005 mm from 0,16 mm up to and including 0,49 mm. Double reduced tinmill products are specified in nominal thicknesses that are multiples of 0,005 mm from 0,12 mm up to and including 0,29 mm.

NOTE 1 Other thicknesses can be ordered upon agreement.

This document applies to coils and sheets cut from coils in nominal minimum widths of 600 mm.

NOTE 2 Standard width coils for specific uses, e.g. tabstock, can be slit into narrow strip for supply in coil form.

Document History

EN 10202
February 1, 2022
Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel
This document specifies requirements for tinmill products in the form of sheets or coils. Tinmill products consist of single and double reduced low carbon mild steel electrolytically coated with...
March 1, 2001
Cold Reduced Tinmill Products - Electrolytic Tinplate and Electrolytic Chromium/Chromium Oxide Coated Steel
A description is not available for this item.
March 1, 2001
Cold Reduced Tinmill Products - Electrolytic Tinplate and Electrolytic Chromium/Chromium Oxide Coated Steel
A description is not available for this item.
April 1, 1989
Cold Reduced Electrolytic Chromium/Chromium Oxide Coated Steel
A description is not available for this item.

References

Advertisement