IEC - 61300-1 (REDLINE + STANDARD)

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 1: General and guidance

active, Most Current
Organization: IEC
Publication Date: 1 April 2022
Status: active
Page Count: 74
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in IEC 61300-2 (all parts) and IEC 61300-3 (all parts) for interconnecting devices, passive components, mechanical splices, fusion splice protectors, fibre management systems and protective housings.

This document is used in combination with the relevant specification which defines the tests to be used, the required degree of severity for each of them, their sequence, if relevant, and the permissible performance limits. In the event of conflict between this document and the relevant specification, the latter takes precedence.

Document History

61300-1 (REDLINE + STANDARD)
April 1, 2022
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 1: General and guidance
This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in IEC 61300-2 (all parts) and IEC 61300-3 (all parts) for interconnecting...

References

Advertisement