ISO - 2782-1

Rubber, vulcanized or thermoplastic — Determination of permeability to gases — Part 1: Differential-pressure methods

active, Most Current
Organization: ISO
Publication Date: 1 April 2022
Status: active
Page Count: 26
ICS Code (Rubber): 83.060
scope:

This document specifies three methods for the determination of the permeability to gases of vulcanized or thermoplastic rubber under a differential partial pressure.

The three methods specified are as follows:

- a pressure sensor method (using vacuum): for determining the gas transmission rate, gas permeability coefficient, gas diffusion coefficient and gas solubility coefficient;

- a simplified sensor method (using applied pressure): for determining the gas permeability coefficient only;

- a gas-chromatographic method: for determining the gas transmission rate and gas permeability coefficient.

These methods apply to vulcanized and thermoplastic rubbers of hardness not less than 35 IRHD (international rubber hardness degrees) and to both single gases and mixtures of gases.

Document History

2782-1
April 1, 2022
Rubber, vulcanized or thermoplastic — Determination of permeability to gases — Part 1: Differential-pressure methods
This document specifies three methods for the determination of the permeability to gases of vulcanized or thermoplastic rubber under a differential partial pressure. The three methods specified are...
April 15, 2016
Rubber, vulcanized or thermoplastic - Determination of permeability to gases - Part 1: Differential-pressure methods
This part of ISO 2782 specifies three methods for the determination of the permeability to gases of vulcanized or thermoplastic rubber under a differential partial pressure. The three methods...
June 1, 2012
Rubber, vulcanized or thermoplastic - Determination of permeability to gases - Part 1: Differential-pressure methods
This part of ISO 2782 specifies two methods for the determination of the permeability to gases of vulcanized or thermoplastic rubber under a differential partial pressure. The two methods specified...

References

Advertisement