CEN - EN ISO 10270

Corrosion of metals and alloys - Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors

active, Most Current
Organization: CEN
Publication Date: 1 February 2022
Status: active
Page Count: 26
ICS Code (Reactor engineering): 27.120.10
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies:

a) the determination of mass gain;

b) the surface inspection of products of zirconium and its alloys when corrosion is tested in water at 360 °C or in steam at or above 400 °C;

c) the performance of tests in steam at 10,3 MPa.

This document is applicable to wrought products, castings, powder metallurgy products and weld metals.

This method has been widely used in the development of new alloys, heat-treating practices and for the evaluation of welding techniques. It is applicable for use in its entirety to the extent specified for a product acceptance test, rather than merely a means of assessing performance in service.

Document History

EN ISO 10270
February 1, 2022
Corrosion of metals and alloys - Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors
This document specifies: a) the determination of mass gain; b) the surface inspection of products of zirconium and its alloys when corrosion is tested in water at 360 °C or in steam at or above 400...
April 1, 2008
Corrosion of metals and alloys - Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors
A description is not available for this item.

References

Advertisement