ISO - 17842-3

Safety of amusement rides and amusement devices — Part 3: Requirements for inspection during design, manufacture, operation and use

active, Most Current
Organization: ISO
Publication Date: 1 April 2022
Status: active
Page Count: 14
ICS Code (Playgrounds): 97.200.40
scope:

This document specifies the minimum requirements necessary for the independent inspections of amusement devices designed, manufactured, operated and used according to ISO 17842-1 and ISO 17842-2.

Document History

17842-3
April 1, 2022
Safety of amusement rides and amusement devices — Part 3: Requirements for inspection during design, manufacture, operation and use
This document specifies the minimum requirements necessary for the independent inspections of amusement devices designed, manufactured, operated and used according to ISO 17842-1 and ISO 17842-2.
July 1, 2015
Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use
This part of ISO 17842 defines requirements for the necessary inspections, in accordance with ISO/IEC 17020, of amusement devices designed, manufactured, operated and used according to ISO 17842-1...

References

Advertisement