DLA - DSCC-VID-V62/14634 REV A
MICROCIRCUIT, LINEAR, DUAL, 16-BIT NANODAC+ WITH 4 ppm/°C REFERENCE, SPI INTERFACE, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 6 April 2022 |
| Status: | active |
| Page Count: | 19 |
scope:
Scope.
This drawing documents the general requirements of a high performance, Dual, 16-Bit nano DAC+ with 4 ppm/°C Reference, Serial Peripheral Interface (SPI) interface microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
DSCC-VID-V62/14634 REV A
April 6, 2022
MICROCIRCUIT, LINEAR, DUAL, 16-BIT NANODAC+ WITH 4 ppm/°C REFERENCE, SPI INTERFACE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance, Dual, 16-Bit nano DAC+ with 4 ppm/°C Reference, Serial Peripheral Interface (SPI) interface microcircuit, with an...
January 9, 2017
MICROCIRCUIT, LINEAR, DUAL, 16-BIT NANODAC+ WITH 4 ppm/°C REFERENCE, SPI INTERFACE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Dual, 16-Bit nanoDAC+ with 4 ppm/°C Reference, SPI interface microcircuit, with an operating temperature range of -55°C to +125°C.