CEI - 20-38
Elastomeric insulated, halogen free power cables with special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) – AC rated voltages not exceeding U0/U 0,6/1.
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
Document History
20-38
March 1, 2022
Elastomeric insulated, halogen free power cables with special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) – AC rated voltages not exceeding U0/U 0,6/1.
A description is not available for this item.
March 1, 2017
Rubber insulated cables halogen free fire retardant - Rated voltage U0/U not exceeding 0,6/1 kV
A description is not available for this item.
June 1, 2009
Rubber insulated cables halogen free fire retardant - Rated voltage U0/U not exceeding 0,6/1 kV
La presente Norma specifica i requisiti costruttivi e di prova dei cavi isolati con materiale elastomerico e rivestiti da una guaina di materiale termoplastico oppure di elastomero...
January 1, 1987
Cavi isolati con gomma non propaganti l'incendio e a basso sviluppo di fumi e gas tossici e corrosivi - Parte 1 - Tensione nominale U o /U non superiore a 0,6/1 kV
La presente Norma si applica ai cavi rigidi e flessibili con isolante di tipo elastomerico ed eventuale rivestimento protettivo, non propaganti l'incendio, a basso sviluppo di fumi e gas tossici e...