BSI - 22/30438350 DC
Draft BS EN 63267-2-2 Ed.1.0 Fibre optic interconnecting devices and passive components - Fibre optic connector multimode optical interfaces Part 2-2: Connection of 50 ¼m core diameter multimode physically contacting fibres - Non-angled and angled for reference connector application, at wavelength of 850 nm using IEC 60793-2-10 selected A1-OM2b to A1-OM5b fibre only
pending, Most Current
| Organization: | BSI |
| Publication Date: | 11 April 2022 |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
22/30438350 DC
April 11, 2022
Draft BS EN 63267-2-2 Ed.1.0 Fibre optic interconnecting devices and passive components - Fibre optic connector multimode optical interfaces Part 2-2: Connection of 50 ¼m core diameter multimode physically contacting fibres - Non-angled and angled for reference connector application, at wavelength of 850 nm using IEC 60793-2-10 selected A1-OM2b to A1-OM5b fibre only
A description is not available for this item.