CEN - EN 4853
Aerospace series - Externally threaded fastener, 100° countersunk normal head, Spiral Drive Recess - Classification: 1 100 MPa (at ambient temperature)/425 °C
| Organization: | CEN |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fasteners in general): | 49.030.01 |
scope:
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, for aerospace applications.
Classification: 1 100 MPa1/425 °C2.
1 Minimum tensile strength of the material at ambient temperature.
2 Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.
Document History