CEN - EN 4851
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C
| Organization: | CEN |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated, for aerospace applications.
Classification: 1 100 MPa1/235 °C2.
1 Minimum tensile strength of the material at ambient temperature.
2 Maximum temperature that the externally threaded fastener can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.
Document History